Texas Instruments INA134 Audio Differential Line Receivers, 0dB (G=1) INA134UA/2K5

Description
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA134 Audio Differential Line Receivers, 0dB (G=1) - INA134UA/2K5 - Texas Instruments
Dallas, TX, United States
INA134 Audio Differential Line Receivers, 0dB (G=1)
INA134UA/2K5
INA134 Audio Differential Line Receivers, 0dB (G=1) INA134UA/2K5
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85

Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - INA134UA/2K5 - 001788-INA134UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA134UA/2K5
001788-INA134UA/2K5
Linear - Linear - Amplifiers - Audio - INA134UA/2K5 001788-INA134UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001788-INA134UA/2K5 Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001788-INA134UA/2K5
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number INA134UA/2K5 001788-INA134UA/2K5
Product Name INA134 Audio Differential Line Receivers, 0dB (G=1) Linear - Linear - Amplifiers - Audio - INA134UA/2K5
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers