Texas Instruments ISO7140FCC 4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low ISO7140FCCDBQ

Description
4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125
Request a Quote Datasheet
Description
4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7140FCC 4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low - ISO7140FCCDBQ - Texas Instruments
Dallas, TX, United States
ISO7140FCC 4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low
ISO7140FCCDBQ
ISO7140FCC 4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low ISO7140FCCDBQ
4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125

4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125

Buy Now Datasheet
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments - 28AH2697 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments
28AH2697
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments 28AH2697
DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:23ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:23ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7140FCCDBQ
Digital Isolators ISO7140FCCDBQ
Digital Isolators SM-Footprint Lo-Pwr Quad CH Digital Iso

Digital Isolators SM-Footprint Lo-Pwr Quad CH Digital Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7140FCCDBQ 28AH2697 ISO7140FCCDBQ
Product Name ISO7140FCC 4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Front End; Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5 Other; 2.7V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details