Texas Instruments ISO721M Single 150Mbps Digital Isolator ISO721MD

Description
Single 150Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single 150Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO721M Single 150Mbps Digital Isolator - ISO721MD - Texas Instruments
Dallas, TX, United States
ISO721M Single 150Mbps Digital Isolator
ISO721MD
ISO721M Single 150Mbps Digital Isolator ISO721MD
Single 150Mbps Digital Isolator 8-SOIC -40 to 125

Single 150Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO721MD
Digital Isolators ISO721MD
Digital Isolators 3.3V/5V High-Speed Digital

Digital Isolators 3.3V/5V High-Speed Digital

Buy Now Datasheet
Isolator, Digitalm 150Mbps, Soic8; No. Of Channels Texas Instruments - 29AH6002 - Newark, An Avnet Company
Chicago, IL, United States
Isolator, Digitalm 150Mbps, Soic8; No. Of Channels Texas Instruments
29AH6002
Isolator, Digitalm 150Mbps, Soic8; No. Of Channels Texas Instruments 29AH6002
ISOLATOR, DIGITALM 150MBPS, SOIC8; No. of Channels:1 Channel; Propagation Delay:16ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

ISOLATOR, DIGITALM 150MBPS, SOIC8; No. of Channels:1 Channel; Propagation Delay:16ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO721MD ISO721MD 29AH6002
Product Name ISO721M Single 150Mbps Digital Isolator Digital Isolators Isolator, Digitalm 150Mbps, Soic8; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details