Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver 28-SSOP 0 to 70 | |
| +5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70 | |
| 0.15 to 3.125 Gbps Adaptive Cable Equalizer 16-WQFN -40 to 85 | |
| 1.0 Gbps LVDS Buffer/Repeater 8-WSON -40 to 85 | |
| 1.5 Gbps 1:4 LVDS Repeater 40-WQFN -40 to 85 | |
| 1.5 Gbps Differential Buffer with Adjustable Output Voltage 8-WSON -40 to 85 | |
| 10.3 Gbps 8 Channel (Uni-directional) Repeater with EQ and DE 54-WQFN -40 to 85 | |
| 10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE 54-WQFN -40 to 85 | |
| 10.3Gbps Dual Port MUX and Fanout Buffer 54-WQFN -40 to 85 | |
| 10GbE Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85 | |
| 10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85 | |
| 12.5Gbps Dual Port MUX and Fanout Buffer 54-WQFN -40 to 85 | |
| 2-Vrms DirectPath™ Pop-free Variable Input Gain Line Driver 20-QFN -40 to 85 | |
| 2.5 Gbps 2:1/1:2 CML Mux/Buffer with Transmit Pre-Emphasis and Receive Equalization 36-WQFN -40 to 85 | |
| 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp 54-WQFN | |
| 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp 54-WQFN | |
| 3-Vrms DirectPath™ Pop-Free Variable Input Gain Line Driver with Diff Inputs 14-TSSOP -40 to 85 | |
| 3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization 40-WQFN -40 to 85 | |
| 3.125 Gbps Differential Buffer 16-WQFN -40 to 85 | |
| 3.125 Gbps LVDS Buffer 8-WSON -40 to 85 | |
| 3.125 Gbps LVDS Buffer with Receive Equalization 8-WSON -40 to 85 | |
| 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis 8-WSON -40 to 85 | |
| 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization 8-WSON -40 to 85 | |
| 3.125 Gbps Quad LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization 40-WQFN -40 to 85 | |
| 3.125 Gbps Quad LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization 40-WQFN | |
| 3V Enhanced CMOS Quad Differential Line Driver 16-CFP -55 to 125 | |
| 3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85 | |
| 3V Enhanced CMOS Quad Differential Line Receiver 16-CFP -55 to 125 | |
| 3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85 | |
| 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85 | |
| 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85 | |
| 400 mA Fully Differential Motor Driver with 1.8-V Input Logic Thresholds 8-BGA MICROSTAR JUNIOR -40 to 85 | |
| 400 mA Fully Differential Motor Driver with 1.8-V Input Logic Thresholds 8-SON -40 to 85 | |
| 8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85 | |
| 8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85 | |
| 9.8 to 12.5 Gbps 16-Channel Retimer 196-FCBGA -20 to 85 | |
| 9.8 to 12.5 Gbps Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85 | |
| 9.8 to 12.5 Gbps Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85 | |
| CMOS Quad Differential Line Receivers 16-CDIP -55 to 125 | |
| CMOS Quad Differential Line Receivers 16-CFP -55 to 125 | |
| CMOS Quad Differential Line Receivers 16-SOIC -40 to 85 | |
| CMOS Quad Differential Line Receivers 20-LCCC -55 to 125 | |
| CMOS Quad TRI STATE Differential Line Drivers 16-CDIP -55 to 125 | |
| CMOS Quad TRI STATE Differential Line Drivers 16-CFP -55 to 125 | |
| CMOS Quad TRI STATE Differential Line Drivers 20-LCCC -55 to 125 | |
| CMOS Quad TRI-STATE Differential Line Driver 16-SOIC -40 to 85 | |
| CMOS Quad TRI-STATE Differential Line Drivers 16-PDIP -40 to 85 | |
| CMOS Quad TRI-STATE Differential Line Drivers 16-SOIC -40 to 85 | |
| DirectPath? 2Vrms Line Driver & Headphone Amp with Adjustable Gain 28-HTSSOP -40 to 85 | |
| DirectPath? 2Vrms Line Driver With Programmable Fixed Gain 14-TSSOP -40 to 85 | |
| DirectPath? 2Vrms Line Driver With Programmable Fixed Gain 16-QFN -40 to 85 | |
| DirectPath?, 2-VRMS Line Driver With Adjustable Gain 14-TSSOP -40 to 85 | |
| Dominant Mode Multipoint Transceiver 8-SOIC -40 to 85 | |
| DS100BR111A Ultra Low Power 10.3 Gbps 2-Channel Repeater with Input Equalization 24-WQFN | |
| DS110DF111 Low Power Multi-Rate Two-Channel Retimer 24-WQFN -40 to 85 | |
| DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer 196-FCBGA -10 to 85 | |
| DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection 16-WQFN -40 to 85 | |
| DS32EV400 DisplayPort(TM) Quad Equalizer 48-WQFN -40 to 85 | |
| Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis 48-WQFN -40 to 85 | |
| Dual 2.5 Gbps 2:1/1:2 CML Mux/Buffer with Transmit Pre-Emphasis and Receive Equalization 48-WQFN -40 to 85 | |
| Dual 800 Mbps 2:1/1:2 LVDS Mux/Buffer 48-WQFN -40 to 85 | |
| Dual High Speed Bi-Directional Differential Transceiver 14-SOIC 0 to 70 | |
| Dual Lane 2:1/1:2 Mux/Buffer with Equalization 54-WQFN | |
| DVI, HDMI Extended Reach Equalizer with Retimer and Output De-Emphasis 48-WQFN 0 to 70 | |
| DVI, HDMI Retimer with Input Equalization and Output De-Emphasis 48-WQFN 0 to 70 | |
| EIA-485/EIA-422A Differential Bus Transceivers 10-CFP -55 to 125 | |
| EIA-485/EIA-422A Differential Bus Transceivers 20-LCCC -55 to 125 | |
| EIA-485/EIA-422A Differential Bus Transceivers 8-CDIP -55 to 125 | |
| EIA/TIA-232 3 Driver x 5 Receiver 20-SOIC 0 to 70 | |
| Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85 | |
| FailSafe Multipoint Transceiver 8-SOIC 0 to 70 | |
| High Current/Voltage Darlington Driver 16-SOIC -40 to 125 | |
| Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70 | |
| Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85 | |
| Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC 0 to 70 | |
| Low Power 10.3 Gbps 2-Ch Repeater w/ Input Equalization and Output De-Emphasis 24-WQFN -40 to 85 | |
| Low Power Multi-Rate Two Channel Retimer 24-WQFN -40 to 85 | |
| Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70 | |
| Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70 | |
| Low Pwr Quad Ch Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver 48-WQFN -40 to 85 | |
| Low-Power 12 Gbps 4-Lane Repeater With Equalization 54-WQFN -40 to 85 | |
| Low-Power 12 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85 | |
| Low-Power 12.5-Gbps 8-Channel Repeater With Input CTLE and Output De-Emphasis 54-WQFN | |
| Multipoint RS-485/RS-422 Transceivers 8-PDIP -40 to 85 | |
| Multipoint RS-485/RS-422 Transceivers 8-PDIP 0 to 70 | |
| Multipoint RS485/RS422 Transceivers 8-SOIC -40 to 85 | |
| Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70 | |
| Pi-Bus Transceiver 28-LCCC -55 to 125 | |
| Programmable Single Equalizer 14-WSON -40 to 85 | |
| Quad 2.5 Gbps CML Transceiver withTransmit De-Emphasis and Receive Equalization 60-WQFN -40 to 85 | |
| Quad CMOS Differential Line Receiver 16-SOIC -40 to 85 | |
| Quad CMOS Line Driver 14-PDIP 0 to 70 | |
| Quad CMOS Line Driver 14-SOIC 0 to 70 | |
| Quad CMOS Receiver 14-PDIP 0 to 70 | |
| Quad CMOS Receiver 14-SOIC 0 to 70 | |
| Quad CMOS Receiver 14-SOIC | |
| Quad Differential Bus Transceiver 20-PLCC 0 to 70 | |
| Quad Differential Bus Transceiver 20-SOIC 0 to 70 | |
| Quad Differential Line Receivers 16-CDIP -55 to 125 | |
| Quad Differential Line Receivers 16-CFP -55 to 125 | |
| Quad Differential Line Receivers 16-PDIP 0 to 70 | |
| Quad Differential Line Receivers 16-SOIC 0 to 70 | |
| Quad Differential Line Receivers 20-LCCC -55 to 125 | |
| Quad Fault Protected Peripheral Driver 16-PDIP -40 to 125 | |
| Quad High Current Peripheral Driver 16-PDIP 0 to 70 | |
| Quad High Speed Differential Line Driver 16-CDIP -55 to 125 | |
| Quad High Speed Differential Line Driver 16-CFP -55 to 125 | |
| Quad High Speed Differential Line Driver 20-LCCC -55 to 125 | |
| Quad High Speed Differential Line Drivers 16-CFP -55 to 125 | |
| Quad High Speed Differential Line Drivers 16-PDIP 0 to 70 | |
| Quad High Speed Differential Line Drivers 16-SOIC 0 to 70 | |
| Quad High Speed Differential Line Drivers 20-LCCC -55 to 125 | |
| Quad Negative Voltage Relay Driver 14-SOIC -25 to 85 | |
| Quad RS-422/RS-423 Line Receiver 16-SOIC 0 to 70 | |
| Quad Telephone Relay Drivers 14-PDIP 0 to 70 | |
| Quad Telephone Relay Drivers 14-SOIC 0 to 70 | |
| Quad TRI-STATE Line Driver 16-SOIC 0 to 70 | |
| RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70 | |
| Single Supply TIA/EIA-232 4x4 Driver/Receiver 24-SOIC 0 to 70 | |
| TIA/EIA-485-A (RS-485) Extended Temperature Differential Bus Transceiver 8-CDIP -55 to 180 | |
| Ultra Low Pwr 10.3 Gbps 2-Ch Repeaters w/ Input Equalization and Output De-Emphasis 24-WQFN -40 to 85 | |
| Ultra Low Pwr 12.5 Gbps 2-Ch Repeaters w/ Input Equalization and Output De-Emphasis 24-WQFN -40 to 85 | |
| Video Equalizer (3D+C) for DVI, HDMI Sink-Side Applications 48-WQFN -40 to 85 | |
| Video Equalizer (3D+C) for DVI, HDMI Source/Repeater/Sink Applications 48-WQFN -40 to 85 |
| << Prev | Next >> |