Texas Instruments INA134 Audio Differential Line Receivers, 0dB (G=1) INA134UA/2K5E4

Description
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA134 Audio Differential Line Receivers, 0dB (G=1) - INA134UA/2K5E4 - Texas Instruments
Dallas, TX, United States
INA134 Audio Differential Line Receivers, 0dB (G=1)
INA134UA/2K5E4
INA134 Audio Differential Line Receivers, 0dB (G=1) INA134UA/2K5E4
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85

Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - INA134UA/2K5E4 - 082521-INA134UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA134UA/2K5E4
082521-INA134UA/2K5E4
Linear - Linear - Amplifiers - Audio - INA134UA/2K5E4 082521-INA134UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 082521-INA134UA/2K5E 4 Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Alternative Parts (Cross-Reference): AD629BRZ; INA154U/2K5E4; INA154UA/2K5; INA134UA/2K5E4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082521-INA134UA/2K5E4
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Alternative Parts (Cross-Reference): AD629BRZ; INA154U/2K5E4; INA154UA/2K5; INA134UA/2K5E4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number INA134UA/2K5E4 082521-INA134UA/2K5E4
Product Name INA134 Audio Differential Line Receivers, 0dB (G=1) Linear - Linear - Amplifiers - Audio - INA134UA/2K5E4
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - 5962-9070601MEA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details