IC DESERIALIZ 40MHZ 24BIT 48TQFP
IC DESERIALIZ 40MHZ 24BIT 48TQFP
960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS99R106VSX/NOPB | DS99R106VSX/NOPB | DS99R106VSX/NOPB |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Sensor Interface | Sensor Interface | |
| Supply Voltage | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |