Texas Instruments ISO7131CC 4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter ISO7131CCDBQ

Description
4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125
Request a Quote Datasheet
Description
4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7131CC 4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter - ISO7131CCDBQ - Texas Instruments
Dallas, TX, United States
ISO7131CC 4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter
ISO7131CCDBQ
ISO7131CC 4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter ISO7131CCDBQ
4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125

4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125

Buy Now Datasheet
Ic, Dig Isolator, Low Pwr, 3 Ch, 16Ssop; No. Of Channels Texas Instruments - 28AH2696 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dig Isolator, Low Pwr, 3 Ch, 16Ssop; No. Of Channels Texas Instruments
28AH2696
Ic, Dig Isolator, Low Pwr, 3 Ch, 16Ssop; No. Of Channels Texas Instruments 28AH2696
IC, DIG ISOLATOR, LOW PWR, 3 CH, 16SSOP; No. of Channels:3 Channel; Propagation Delay:23ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, DIG ISOLATOR, LOW PWR, 3 CH, 16SSOP; No. of Channels:3 Channel; Propagation Delay:23ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7131CCDBQ
Digital Isolators ISO7131CCDBQ
Digital Isolators Sm-Ftprnt & Lo-Pwr Triple Ch Digtal Iso

Digital Isolators Sm-Ftprnt & Lo-Pwr Triple Ch Digtal Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7131CCDBQ 28AH2696 ISO7131CCDBQ
Product Name ISO7131CC 4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter Ic, Dig Isolator, Low Pwr, 3 Ch, 16Ssop; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5 Other; 2.7V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers
DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers