Texas Instruments INA134 Audio Differential Line Receivers, 0dB (G=1) INA134PA

Description
Audio Differential Line Receivers, 0dB (G=1) 8-PDIP
Request a Quote Datasheet
Description
Audio Differential Line Receivers, 0dB (G=1) 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA134 Audio Differential Line Receivers, 0dB (G=1) - INA134PA - Texas Instruments
Dallas, TX, United States
INA134 Audio Differential Line Receivers, 0dB (G=1)
INA134PA
INA134 Audio Differential Line Receivers, 0dB (G=1) INA134PA
Audio Differential Line Receivers, 0dB (G=1) 8-PDIP

Audio Differential Line Receivers, 0dB (G=1) 8-PDIP

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - INA134PA - 001786-INA134PA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA134PA
001786-INA134PA
Linear - Linear - Amplifiers - Audio - INA134PA 001786-INA134PA
Manufacturer: Texas Instruments Win Source Part Number: 001786-INA134PA Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Alternative Parts (Cross-Reference): AD629BNZ; INA117AM4; INA105KPE4; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001786-INA134PA
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Alternative Parts (Cross-Reference): AD629BNZ; INA117AM4; INA105KPE4;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number INA134PA 001786-INA134PA
Product Name INA134 Audio Differential Line Receivers, 0dB (G=1) Linear - Linear - Amplifiers - Audio - INA134PA
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details