FX003 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
FX003
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
FX003
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
FX003 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details
2 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Line / Bus Driver
Package Type
DIP; CDIP; CDIP
View Details
2 suppliers