Texas Instruments ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator ISO7220CD

Description
Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator - ISO7220CD - Texas Instruments
Dallas, TX, United States
ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator
ISO7220CD
ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator ISO7220CD
Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 4Kv, Dual, Soic8; No. Of Channels Texas Instruments - 28AH2703 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Kv, Dual, Soic8; No. Of Channels Texas Instruments
28AH2703
Digital Isolator, 4Kv, Dual, Soic8; No. Of Channels Texas Instruments 28AH2703
DIGITAL ISOLATOR, 4KV, DUAL, SOIC8; No. of Channels:2 Channel; Propagation Delay:42ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4KV, DUAL, SOIC8; No. of Channels:2 Channel; Propagation Delay:42ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7220CD
Digital Isolators ISO7220CD
Digital Isolators Dual CH 2/0 25Mbps Dig Iso

Digital Isolators Dual CH 2/0 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7220CD 28AH2703 ISO7220CD
Product Name ISO7220C Dual Channel, 2/0, 25Mbps Digital Isolator Digital Isolator, 4Kv, Dual, Soic8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details