Texas Instruments ISO1050 Isolated 5-V CAN Transceivers ISO1050DW

Description
Isolated 5-V CAN Transceivers 16-SOIC -55 to 105
Request a Quote Datasheet
Description
Isolated 5-V CAN Transceivers 16-SOIC -55 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO1050 Isolated 5-V CAN Transceivers - ISO1050DW - Texas Instruments
Dallas, TX, United States
ISO1050 Isolated 5-V CAN Transceivers
ISO1050DW
ISO1050 Isolated 5-V CAN Transceivers ISO1050DW
Isolated 5-V CAN Transceivers 16-SOIC -55 to 105

Isolated 5-V CAN Transceivers 16-SOIC -55 to 105

Buy Now Datasheet
Singapore, Singapore
Isolated 5V SOIC Interface Transceiver IC
710-ISO1050DW
Isolated 5V SOIC Interface Transceiver IC 710-ISO1050DW
Isolated CAN Transceiver 1Mbps 5V 16-SOIC Product overview: ISO1050DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1050DW can be used for catalog matching and distributor lookup.

Isolated CAN Transceiver 1Mbps 5V 16-SOIC Product overview: ISO1050DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1050DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DW - 070202-ISO1050DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DW
070202-ISO1050DW
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DW 070202-ISO1050DW
Manufacturer: Texas Instruments Win Source Part Number: 070202-ISO1050DW Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 070202-ISO1050DW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-16; Ic Interface Type Texas Instruments - 33AH3971 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-16; Ic Interface Type Texas Instruments
33AH3971
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-16; Ic Interface Type Texas Instruments 33AH3971
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-16; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-16; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - ISO1050DW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISO1050DW
Drivers, Receivers, Transceivers ISO1050DW
IC TXRX/ISO HALF 1/1 16SOIC

IC TXRX/ISO HALF 1/1 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO1050DW
Digital Isolators ISO1050DW
Digital Isolators Isolated 5V CAN Xcvr

Digital Isolators Isolated 5V CAN Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO1050DW 710-ISO1050DW 070202-ISO1050DW 33AH3971 ISO1050DW ISO1050DW
Product Name ISO1050 Isolated 5-V CAN Transceivers Isolated 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DW Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-16; Ic Interface Type Texas Instruments Drivers, Receivers, Transceivers Digital Isolators
Technology CAN CAN CANbus
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver, Isolated
Features RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 Other; 3 V ~ 5.5 V Other; 3V Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers