The ISO1176T is an isolated Profibus RS-485 transceiver with an integrated transformer driver for simplified isolated power design. It is housed in a 16-pin SOIC package measuring 10.30 mm × 7.50 mm and operates over an ambient temperature range of -40°C to 85°C. The device meets EN 50170 and TIA/EIA-485-A standards, supports signaling rates up to 40 Mbps, and provides 4242 V_pk basic insulation per DIN EN IEC 60747-17 (VDE 0884-17) and 2500 V_rms isolation for 1 minute per UL 1577. It features a fail-safe receiver, 50-kV/µs typical transient immunity, and low bus capacitance of 10 pF maximum.
Isolated ProfiBus Transceiver with integrated transformer driver 16-SOIC -40 to 85
40Mbps Isolated RS-485/RS-422 Bus Transceiver, Half-Duplex, 16-SOIC Product overview: ISO1176TDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1176TDW can be used for catalog matching and distributor lookup.
IC, TXRX, RS485, PROFIBUS, 16SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
Digital Isolators Iso ProfiBus Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO1176TDW | 901-ISO1176TDW | 28AH2685 | ISO1176TDW |
| Product Name | ISO1176T Isolated ProfiBus Transceiver with integrated transformer driver | Isolated SOIC Interface Transceiver IC | Ic, Txrx, Rs485, Profibus, 16Soic; Device Type Texas Instruments | Digital Isolators |
| Device Type | Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 3V; Other; 5.5 | Other; 3V | ||
| Data Rate | 40000 kbps | 40000 kbps | 40000 to ? kbps |