Texas Instruments INA2134 Audio Differential Line Receivers, 0dB (G=1) INA2134UA

Description
Audio Differential Line Receivers, 0dB (G=1) 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Audio Differential Line Receivers, 0dB (G=1) 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2134 Audio Differential Line Receivers, 0dB (G=1) - INA2134UA - Texas Instruments
Dallas, TX, United States
INA2134 Audio Differential Line Receivers, 0dB (G=1)
INA2134UA
INA2134 Audio Differential Line Receivers, 0dB (G=1) INA2134UA
Audio Differential Line Receivers, 0dB (G=1) 14-SOIC -40 to 85

Audio Differential Line Receivers, 0dB (G=1) 14-SOIC -40 to 85

Supplier's Site Datasheet
Amp Dual Diff Line Receiver, 2134; Ic Interface Type Texas Instruments - 28AH2638 - Newark, An Avnet Company
Chicago, IL, United States
Amp Dual Diff Line Receiver, 2134; Ic Interface Type Texas Instruments
28AH2638
Amp Dual Diff Line Receiver, 2134; Ic Interface Type Texas Instruments 28AH2638
AMP DUAL DIFF LINE RECEIVER, 2134; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019); Amplifier Case Style:SOIC; Amplifier Type:Differential Receiver; Bandwidth:3.1MHz; Base RoHS Compliant: Yes

AMP DUAL DIFF LINE RECEIVER, 2134; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019); Amplifier Case Style:SOIC; Amplifier Type:Differential Receiver; Bandwidth:3.1MHz; Base RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number INA2134UA 28AH2638
Product Name INA2134 Audio Differential Line Receivers, 0dB (G=1) Amp Dual Diff Line Receiver, 2134; Ic Interface Type Texas Instruments
Device Type Receiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details