Texas Instruments Audio Special Purpose - INA1650QPWRQ1 INA1650QPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 921172-INA1650QPWRQ1 Series: Automotive, AEC-Q100, SoundPlus™ Operating Temperature Range: -40°C ~ 125°C Features: Audio Audio Receiver Channel 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA1650 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47530-6, INA1650QPWRQ1-ND, 296-47530-2, 296-47530-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921172-INA1650QPWRQ1 Series: Automotive, AEC-Q100, SoundPlus™ Operating Temperature Range: -40°C ~ 125°C Features: Audio Audio Receiver Channel 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA1650 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47530-6, INA1650QPWRQ1-ND, 296-47530-2, 296-47530-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - INA1650QPWRQ1 - 921172-INA1650QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - INA1650QPWRQ1
921172-INA1650QPWRQ1
Audio Special Purpose - INA1650QPWRQ1 921172-INA1650QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 921172-INA1650QPWRQ1 Series: Automotive, AEC-Q100, SoundPlus™ Operating Temperature Range: -40°C ~ 125°C Features: Audio Audio Receiver Channel 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA1650 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47530-6, INA1650QPWRQ1-ND, 296-47530-2, 296-47530-1

Manufacturer: Texas Instruments
Win Source Part Number: 921172-INA1650QPWRQ1
Series: Automotive, AEC-Q100, SoundPlus™
Operating Temperature Range: -40°C ~ 125°C
Features: Audio Audio Receiver Channel 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA1650
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47530-6, INA1650QPWRQ1-ND, 296-47530-2, 296-47530-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 921172-INA1650QPWRQ1
Product Name Audio Special Purpose - INA1650QPWRQ1
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Telecom - SI3203-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details