Texas Instruments Standard Linear and Logic Audio Special Purpose - INA1650IPWR INA1650IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 848007-INA1650IPWR Series: SoundPlus™ Features: Audio 2 Channel Package: Reel - TR Family Name: INA1650 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA1650IPWR-ND, 296-45339-6, 296-45339-2, 296-45339-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848007-INA1650IPWR Series: SoundPlus™ Features: Audio 2 Channel Package: Reel - TR Family Name: INA1650 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA1650IPWR-ND, 296-45339-6, 296-45339-2, 296-45339-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - INA1650IPWR - 848007-INA1650IPWR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - INA1650IPWR
848007-INA1650IPWR
Audio Special Purpose - INA1650IPWR 848007-INA1650IPWR
Manufacturer: Texas Instruments Win Source Part Number: 848007-INA1650IPWR Series: SoundPlus™ Features: Audio 2 Channel Package: Reel - TR Family Name: INA1650 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA1650IPWR-ND, 296-45339-6, 296-45339-2, 296-45339-1

Manufacturer: Texas Instruments
Win Source Part Number: 848007-INA1650IPWR
Series: SoundPlus™
Features: Audio 2 Channel
Package: Reel - TR
Family Name: INA1650
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA1650IPWR-ND, 296-45339-6, 296-45339-2, 296-45339-1

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Audio Interface ICs - INA1650IPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Audio Interface ICs
INA1650IPWR
Communication Interface Chip/UART/485/232 >> Audio Interface ICs INA1650IPWR
Receivers TSSOP-14 Audio Interface ICs ROHS

Receivers TSSOP-14 Audio Interface ICs ROHS

Supplier's Site Datasheet
Line Receiver, 2-Channel, Tssop-14; Device Type Texas Instruments - 26AJ6852 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, 2-Channel, Tssop-14; Device Type Texas Instruments
26AJ6852
Line Receiver, 2-Channel, Tssop-14; Device Type Texas Instruments 26AJ6852
LINE RECEIVER, 2-CHANNEL, TSSOP-14; Device Type:Line Receiver; IC Interface Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Driver Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

LINE RECEIVER, 2-CHANNEL, TSSOP-14; Device Type:Line Receiver; IC Interface Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Driver Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 848007-INA1650IPWR INA1650IPWR 26AJ6852
Product Name Audio Special Purpose - INA1650IPWR Communication Interface Chip/UART/485/232 >> Audio Interface ICs Line Receiver, 2-Channel, Tssop-14; Device Type Texas Instruments
Device Type Receiver; UART Receiver
Features RoHS RoHS
Supply Voltage Other; 4.5V~36V Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers