The ISO1050DUB is an isolated CAN transceiver with 2500-V RMS galvanic isolation, designed to meet ISO11898-2 standards for operation up to 1 Mbps in harsh environments. It features bus-fault protection from -27 V to 40 V, fail-safe outputs, and a typical loop delay of 150 ns. The device supports I/O voltages of 3.3 V and 5 V and is characterized for operation from -55°C to 105°C. It is packaged in an 8-pin SOP with nominal dimensions of 9.5 mm × 10.4 mm. Safety certifications include UL 1577, CSA for IEC 61010-1 and IEC 60601-1, CQC per GB4943.1, and VDE approval per DIN EN IEC 60747-17 (VDE 0884-17).
Isolated 5-V CAN Transceivers 8-SOP -55 to 105
Isolated CAN Transceiver, 5V, 1Mbps, SOP, -55 to 105C Product overview: ISO1050DUB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1050DUB can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC TXRX/ISO HALF 1/1 8SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO1050DUB | 710-ISO1050DUB | 29AH5990 | ISO1050DUB |
| Product Name | ISO1050 Isolated 5-V CAN Transceivers | Isolated 5V Interface Transceiver IC | Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | CAN | CAN | CANbus | |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver, Isolated | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3V; Other; 5.5 | Other; 3V | Other; 3V ~ 5.5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps |