The SN65HVDA541-5-Q1 is an automotive-grade CAN transceiver designed for high-speed Controller Area Network applications, featuring a 5-V IO supply with no external IO voltage requirement. It operates in normal and low-power standby modes with RXD wake-up capability and includes thermal shutdown and bus-fault protection from -27 V to 40 V. The device is packaged in an 8-pin SOIC measuring 4.90 mm × 3.91 mm, qualified to AEC-Q100 Grade 1 (-40°C to 125°C), with ESD protection up to ±12 kV human-body model, and meets ISO11898-2 and ISO11898-5 standards.
Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125
Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125 Product overview: HVDA5415QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HVDA5415QDRQ1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC AC 5V CAN Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HVDA5415QDRQ1 | 710-HVDA5415QDRQ1 | HVDA5415QDRQ1 | HVDA5415QDRQ1 |
| Product Name | SN65HVDA541-5-Q1 Automotive Catalog 5-V CAN Transceiver | Automotive SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC |
| Technology | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |