Texas Instruments INA134 Audio Differential Line Receivers, 0dB (G=1) INA134UA

Description
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA134 Audio Differential Line Receivers, 0dB (G=1) - INA134UA - Texas Instruments
Dallas, TX, United States
INA134 Audio Differential Line Receivers, 0dB (G=1)
INA134UA
INA134 Audio Differential Line Receivers, 0dB (G=1) INA134UA
Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85

Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - INA134UA - 001787-INA134UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA134UA
001787-INA134UA
Linear - Linear - Amplifiers - Audio - INA134UA 001787-INA134UA
Manufacturer: Texas Instruments Win Source Part Number: 001787-INA134UA Packaging: Tube/Rail Type: Class AB Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, HVAC, Medical, Automation & Process Control, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 001787-INA134UA
Packaging: Tube/Rail
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, HVAC, Medical, Automation & Process Control, Automotive

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number INA134UA 001787-INA134UA
Product Name INA134 Audio Differential Line Receivers, 0dB (G=1) Linear - Linear - Amplifiers - Audio - INA134UA
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details