Win Source Part Number: 1348843-ISO1211D
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tube
Applications: PLC Digital Input Modules
Standard Package: 75
Interface: Digital
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO1211
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
PLC Digital Input Modules Interface 8-SOIC
IC INTERFACE SPECIALIZED 8SOIC
Digital Isolators Isolated 24-V to 60-V digital input receiver for digital input modules 8-SOIC -55 to 125
DIGITAL ISOLATOR, 1-CH, 4MBPS, SOIC-8; No. of Channels:1 Channel; Propagation Delay:110ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1348843-ISO1211D | ISO1211D | ISO1211D | ISO1211D | ISO1211D | ISO1211D | 74AH4532 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Digital Isolators | Digital Isolator, 1-Ch, 4Mbps, Soic-8; No. Of Channels Texas Instruments |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Isolator | |||
| Supply Voltage | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other | Other; 2.25V | ||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC-8 | SOIC |
| Technology | Digital | Digital | Digital | ||||
| Features | RoHS | RoHS | RoHS |