Texas Instruments ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator ISO7220ADR

Description
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator - ISO7220ADR - Texas Instruments
Dallas, TX, United States
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator
ISO7220ADR
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator ISO7220ADR
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7220ADR
Digital Isolators ISO7220ADR
Digital Isolators Dual CH 2/0 1Mbps Dig Iso

Digital Isolators Dual CH 2/0 1Mbps Dig Iso

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO7220ADR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO7220ADR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7220ADR
电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

Supplier's Site Datasheet
Digital Isolator, 2-Ch, 1.5Mbps, Soic-8; No. Of Channels Texas Instruments - 28AH2702 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 1.5Mbps, Soic-8; No. Of Channels Texas Instruments
28AH2702
Digital Isolator, 2-Ch, 1.5Mbps, Soic-8; No. Of Channels Texas Instruments 28AH2702
DIGITAL ISOLATOR, 2-CH, 1.5MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 1.5MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7220ADR ISO7220ADR ISO7220ADR 28AH2702
Product Name ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator Digital Isolators Communication Interface Chip/UART/485/232 >> Digital Isolators Digital Isolator, 2-Ch, 1.5Mbps, Soic-8; No. Of Channels Texas Instruments
Device Type Isolator Isolator; UART Isolator
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V~5.5V Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT2952A Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9308602Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details