Texas Instruments HD3SS3415 4-Channel High-Performance 10Gbps Differential Switch HD3SS3415RUAT

Description
4-Channel High-Performance 10Gbps Differential Switch 42-WQFN -40 to 85
Request a Quote Datasheet
Description
4-Channel High-Performance 10Gbps Differential Switch 42-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD3SS3415 4-Channel High-Performance 10Gbps Differential Switch - HD3SS3415RUAT - Texas Instruments
Dallas, TX, United States
HD3SS3415 4-Channel High-Performance 10Gbps Differential Switch
HD3SS3415RUAT
HD3SS3415 4-Channel High-Performance 10Gbps Differential Switch HD3SS3415RUAT
4-Channel High-Performance 10Gbps Differential Switch 42-WQFN -40 to 85

4-Channel High-Performance 10Gbps Differential Switch 42-WQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 975293-HD3SS3415RUAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
975293-HD3SS3415RUAT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 975293-HD3SS3415RUAT
Win Source Part Number: 975293-HD3SS3415RUAT Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: PCI Express® Standard Package: 250 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9.0) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS3415RUAT-ND,296 -41415-6,296-41415-2 ,296-41415-1 Base Product Number: HD3SS3415

Win Source Part Number: 975293-HD3SS3415RUAT
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional
Package: Tape & Reel
Applications: PCI Express®
Standard Package: 250
Mounting: SMD (SMT)
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 8GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 4
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-WQFN (3.5x9.0)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: HD3SS3415RUAT-ND,296-41415-6,296-41415-2,296-41415-1
Base Product Number: HD3SS3415

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
HD3SS3415RUAT
PCI Interface IC HD3SS3415RUAT
PCI Interface IC 4-Channel High-Perf 10Gbps Diff Switch

PCI Interface IC 4-Channel High-Perf 10Gbps Diff Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS3415RUAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS3415RUAT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3415RUAT
IC MUX 2:1 8 OHM 42WQFN

IC MUX 2:1 8 OHM 42WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HD3SS3415RUAT 975293-HD3SS3415RUAT HD3SS3415RUAT HD3SS3415RUAT
Product Name HD3SS3415 4-Channel High-Performance 10Gbps Differential Switch Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PCI Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type HD3SS3415 4-Channel High-Performance 10Gbps Differential Switch Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers