Texas Instruments ISO1540 Low-Power, Bidirectional I2C Isolators ISO1540D

Description
Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO1540 Low-Power, Bidirectional I2C Isolators - ISO1540D - Texas Instruments
Dallas, TX, United States
ISO1540 Low-Power, Bidirectional I2C Isolators
ISO1540D
ISO1540 Low-Power, Bidirectional I2C Isolators ISO1540D
Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125

Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO1540D
Digital Isolators ISO1540D
Digital Isolators Low-Power,Bidirec I2C Iso

Digital Isolators Low-Power,Bidirec I2C Iso

Buy Now Datasheet
I2C Isolator, 2-Ch, 1Mbps, Soic-16; No. Of Channels Texas Instruments - 28AH2688 - Newark, An Avnet Company
Chicago, IL, United States
I2C Isolator, 2-Ch, 1Mbps, Soic-16; No. Of Channels Texas Instruments
28AH2688
I2C Isolator, 2-Ch, 1Mbps, Soic-16; No. Of Channels Texas Instruments 28AH2688
I2C ISOLATOR, 2-CH, 1MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:67ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

I2C ISOLATOR, 2-CH, 1MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:67ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO1540D ISO1540D 28AH2688
Product Name ISO1540 Low-Power, Bidirectional I2C Isolators Digital Isolators I2C Isolator, 2-Ch, 1Mbps, Soic-16; No. Of Channels Texas Instruments
Technology I2C I2C
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Filters - Active - 32F8130-CL - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers