Texas Instruments ISO7230M Triple Channel, 3/0, 150Mbps, Digital Isolator ISO7230MDW

Description
Triple Channel, 3/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote
Description
Triple Channel, 3/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISO7230M is a triple-channel digital isolator capable of signaling rates up to 150 Mbps. It features low channel-to-channel output skew of 1 ns maximum and low pulse-width distortion of 2 ns maximum, ensuring reliable data transmission. The device operates over a wide temperature range of -40°C to 125°C and supports both 3.3V and 5V supply voltages, making it versatile for various applications. This isolator provides 4 kV ESD protection and is designed to block high voltage, isolate grounds, and prevent noise currents from affecting sensitive circuitry. It is suitable for applications in factory automation, computer peripheral interfaces, servo control, and data acquisition. The ISO7230M is certified under multiple safety standards, including DIN EN IEC 60747-17 and UL 1577, ensuring its reliability in safety-critical environments.

Datasheet Summary
Powered by GS/AI

The ISO7230M is a triple-channel digital isolator capable of signaling rates up to 150 Mbps. It features low channel-to-channel output skew of 1 ns maximum and low pulse-width distortion of 2 ns maximum, ensuring reliable data transmission. The device operates over a wide temperature range of -40°C to 125°C and supports both 3.3V and 5V supply voltages, making it versatile for various applications. This isolator provides 4 kV ESD protection and is designed to block high voltage, isolate grounds, and prevent noise currents from affecting sensitive circuitry. It is suitable for applications in factory automation, computer peripheral interfaces, servo control, and data acquisition. The ISO7230M is certified under multiple safety standards, including DIN EN IEC 60747-17 and UL 1577, ensuring its reliability in safety-critical environments.

Suppliers

Company
Product
Description
Supplier Links
ISO7230M Triple Channel, 3/0, 150Mbps, Digital Isolator - ISO7230MDW - Texas Instruments
Dallas, TX, United States
ISO7230M Triple Channel, 3/0, 150Mbps, Digital Isolator
ISO7230MDW
ISO7230M Triple Channel, 3/0, 150Mbps, Digital Isolator ISO7230MDW
Triple Channel, 3/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 3/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7230MDW
Digital Isolators ISO7230MDW
Digital Isolators Tr Ch 3/0 150Mbps Dig Iso

Digital Isolators Tr Ch 3/0 150Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7230MDW ISO7230MDW
Product Name ISO7230M Triple Channel, 3/0, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details