The ISO1050DUBR is an isolated CAN transceiver designed to meet the ISO11898-2 standard, providing robust communication capabilities in industrial applications. It features a galvanic isolation of 2500 V_RMS, making it suitable for environments where electrical isolation is critical. The device supports signaling rates up to 1 Mbps and operates within a temperature range of -55°C to 105°C, ensuring reliability in harsh conditions. This transceiver includes fail-safe outputs and a dominant time-out function for the driver, enhancing system reliability. It offers bus-fault protection from -27 V to 40 V and has a typical transient immunity of 50 kV/Oºs, which helps protect against voltage spikes. The ISO1050DUBR is compatible with both 3.3 V and 5 V microprocessors, making it versatile for various applications, including industrial automation, HVAC systems, security, transportation, and medical devices. Safety certifications include VDE approval, UL 1577, and CSA approval, indicating its suitability for safety-critical applications. The device is packaged in an 8-pin SOP format, facilitating integration into compact designs.
Isolated 5-V CAN Transceivers 8-SOP -55 to 105
Isolated 5V CAN Transceiver, 1Mbps, SOP, 1-Ch Product overview: ISO1050DUBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO1050DUBR can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1MBPS, 1/1, 5V, SOP-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes
IC, CAN TRANSCEIVER, ISOLATED, 5V; MSL:MSL 4 - 72 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Digital Isolators Iso 5V CAN Xcvr
1Mbps SOP-8 CAN ICs ROHS
IC TXRX/ISO HALF 1/1 8SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO1050DUBR | 710-ISO1050DUBR | 2184494 | 14R9899 | 53AH7003 | ISO1050DUBR | ISO1050DUBR | ISO1050DUBR |
| Product Name | ISO1050 Isolated 5-V CAN Transceivers | Isolated 5V Interface Transceiver IC | CAN Interface Ics | Can Transceiver, 1Mbps, 1/1, 5V, Sop-8; Ic Interface Type Texas Instruments | Ic, Can Transceiver, Isolated, 5V; Msl Texas Instruments | Digital Isolators | Communication Interface Chip/UART/485/232 >> CAN ICs | Drivers, Receivers, Transceivers |
| Technology | CAN | CAN | CAN | CAN | CANbus | |||
| Device Type | Transceiver | Transceiver | Transceiver; UART | Transceiver; Transceiver, Isolated | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3V; Other; 5.5 | Other; 3V | Other; 3V~5.5V | Other; 3V ~ 5.5V | ||||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps | 1000 kbps | 1000 kbps |