Texas Instruments ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator ISO7221CDR

Description
Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator - ISO7221CDR - Texas Instruments
Dallas, TX, United States
ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator
ISO7221CDR
ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator ISO7221CDR
Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 2-Ch, 30Mbps, Soic-8; No. Of Channels Texas Instruments - 28AH2707 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 30Mbps, Soic-8; No. Of Channels Texas Instruments
28AH2707
Digital Isolator, 2-Ch, 30Mbps, Soic-8; No. Of Channels Texas Instruments 28AH2707
DIGITAL ISOLATOR, 2-CH, 30MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 30MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7221CDR
Digital Isolators ISO7221CDR
Digital Isolators Dual CH 1/1 25Mbps Dig Iso

Digital Isolators Dual CH 1/1 25Mbps Dig Iso

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO7221CDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO7221CDR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7221CDR
电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7221CDR 28AH2707 ISO7221CDR ISO7221CDR
Product Name ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator Digital Isolator, 2-Ch, 30Mbps, Soic-8; No. Of Channels Texas Instruments Digital Isolators Communication Interface Chip/UART/485/232 >> Digital Isolators
Device Type Isolator Isolator Isolator; UART
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 2.8V Other; 2.8V~5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-100114FC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details