Texas Instruments ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator ISO7230CDW

Description
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote
Description
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISO7230C is a triple-channel digital isolator designed for high-speed data communication at a signaling rate of 25 Mbps. It features low channel-to-channel output skew of 1 ns maximum and low pulse-width distortion of 2 ns maximum, ensuring reliable signal integrity. The device operates with supply voltages of 3.3V or 5V and provides 3.3V and 5V level translation, making it versatile for various applications. This isolator is suitable for factory automation, computer peripheral interfaces, servo control interfaces, and data acquisition systems. It has a robust operating temperature range of -40°C to 125°C and offers 4 kV ESD protection, enhancing its reliability in harsh environments. The ISO7230C is certified for safety according to DIN EN IEC 60747-17, UL 1577, and IEC 61010-1, ensuring compliance with industry standards. The device is packaged in a 16-pin SOIC format, facilitating easy integration into designs.

Datasheet Summary
Powered by GS/AI

The ISO7230C is a triple-channel digital isolator designed for high-speed data communication at a signaling rate of 25 Mbps. It features low channel-to-channel output skew of 1 ns maximum and low pulse-width distortion of 2 ns maximum, ensuring reliable signal integrity. The device operates with supply voltages of 3.3V or 5V and provides 3.3V and 5V level translation, making it versatile for various applications. This isolator is suitable for factory automation, computer peripheral interfaces, servo control interfaces, and data acquisition systems. It has a robust operating temperature range of -40°C to 125°C and offers 4 kV ESD protection, enhancing its reliability in harsh environments. The ISO7230C is certified for safety according to DIN EN IEC 60747-17, UL 1577, and IEC 61010-1, ensuring compliance with industry standards. The device is packaged in a 16-pin SOIC format, facilitating easy integration into designs.

Suppliers

Company
Product
Description
Supplier Links
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator - ISO7230CDW - Texas Instruments
Dallas, TX, United States
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator
ISO7230CDW
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator ISO7230CDW
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7230CDW
Digital Isolators ISO7230CDW
Digital Isolators Tr Ch 3/0 25Mbps Dig Iso

Digital Isolators Tr Ch 3/0 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7230CDW ISO7230CDW
Product Name ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers