Automotive Catalog Single 100Mbps Digital Isolator with Enable 8-SOIC -40 to 125
Digital Isolators AC Sgl 100Mbps Dig Iso
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISO722QDRQ1 | ISO722QDRQ1 |
| Product Name | ISO722-Q1 Automotive Catalog Single 100Mbps Digital Isolator with Enable | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | 3V; Other; 5 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |