Texas Instruments High-Performance Analog Sensor and Detector Interfaces FDC2112QDNTRQ1

Description
IC CAP-DIGITAL CONVERTER 12WSON
Request a Quote Datasheet
Description
IC CAP-DIGITAL CONVERTER 12WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-44560-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-44560-2-ND
Sensor and Detector Interfaces 296-44560-2-ND
IC CAP-DIGITAL CONVERTER 12WSON

IC CAP-DIGITAL CONVERTER 12WSON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-44560-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-44560-1-ND
Sensor and Detector Interfaces 296-44560-1-ND
IC CAP-DIGITAL CONVERTER 12WSON

IC CAP-DIGITAL CONVERTER 12WSON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-44560-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-44560-6-ND
Sensor and Detector Interfaces 296-44560-6-ND
IC CAP-DIGITAL CONVERTER 12WSON

IC CAP-DIGITAL CONVERTER 12WSON

Buy Now Datasheet
Singapore, Singapore
Automotive 3.6V 2.1mA Interface Transceiver IC
752-FDC2112QDNTRQ1
Automotive 3.6V 2.1mA Interface Transceiver IC 752-FDC2112QDNTRQ1
Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 12-Pin WSON EP T/R Product overview: FDC2112QDNTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.6V, 2.1mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.6V, 2.1mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2112QDNTRQ1 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 12-Pin WSON EP T/R Product overview: FDC2112QDNTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.6V, 2.1mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.6V, 2.1mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2112QDNTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1366662-FDC2112QDNTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1366662-FDC2112QDNTRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1366662-FDC2112QDNTRQ1
Win Source Part Number: 1366662-FDC2112QDNTR Q1 Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Interface MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (4x4) Base Product Number: FDC2112 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: I²C Current - Supply: 2.1 mA Input Type: Capacitive

Win Source Part Number: 1366662-FDC2112QDNTRQ1
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Interface
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (4x4)
Base Product Number: FDC2112
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: I²C
Current - Supply: 2.1 mA
Input Type: Capacitive

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - FDC2112QDNTRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
FDC2112QDNTRQ1
Interface - Sensor and Detector Interfaces FDC2112QDNTRQ1
IC CAP-DIGITAL CONVERTER 12WSON

IC CAP-DIGITAL CONVERTER 12WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - FDC2112QDNTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
FDC2112QDNTRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces FDC2112QDNTRQ1
IC CAP-DIGITAL CONVERTER 12WSON

IC CAP-DIGITAL CONVERTER 12WSON

Supplier's Site
Sensor and Detector Interfaces - FDC2112QDNTRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
FDC2112QDNTRQ1
Sensor and Detector Interfaces FDC2112QDNTRQ1
IC CAP-DIGITAL CONVERTER 12WSON

IC CAP-DIGITAL CONVERTER 12WSON

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-44560-2-ND 752-FDC2112QDNTRQ1 1366662-FDC2112QDNTRQ1 FDC2112QDNTRQ1 FDC2112QDNTRQ1 FDC2112QDNTRQ1
Product Name Sensor and Detector Interfaces Automotive 3.6V 2.1mA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details