Win Source Part Number: 1062051-HD3SS0001RLL
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: Networking
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 7.5Ohm
-3db Bandwidth: 10GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 1
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AM26LV31EIRGYR; HD3SS3212RKSR; AM26LV32EIRGYR; USB3370B-EZK-TR; PCA9564BS,118; PCA9554BS,118;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40113-2,HD3SS000
Base Product Number: HD3SS0001
IC DISPLYPRT DIFF SW 24VQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1062051-HD3SS0001RLLR | HD3SS0001RLLR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Device Type | Sensor Interface | Sensor Interface |