Win Source Part Number: 1345660-FPC202RHUR
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Applications: Controller
Standard Package: 2,000
Interface: I2C, SPI
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 56-WFQFN Exposed Pad
Supplier Device Package: 56-WQFN (5x11)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: FPC202
IC INTERFACE SPECIALIZED 56WQFN
Controller Interface 56-WQFN (5x11)
Interface - Specialized Dual Port Controller With Expanded I/Os 56-WQFN -40 to 85
IC INTERFACE SPECIALIZED 56WQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1345660-FPC202RHUR | FPC202RHUR | FPC202RHUR | FPC202RHUR | FPC202RHUR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V ~ 3.3V | ||
| Technology | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI |