Texas Instruments Standard Linear and Logic Communication Interface Chip/UART/485/232 >> Digital Isolators ISO1212DBQ

Description
电容隔离 2 General-purpose SSOP-16-150mil Digital Isolators ROHS
Datasheet
Description
电容隔离 2 General-purpose SSOP-16-150mil Digital Isolators ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO1212DBQ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO1212DBQ
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO1212DBQ
电容隔离 2 General-purpose SSOP-16-150mil Digital Isolators ROHS

电容隔离 2 General-purpose SSOP-16-150mil Digital Isolators ROHS

Supplier's Site Datasheet
Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments - 33AH3972 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments
33AH3972
Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments 33AH3972
DIGITAL ISOLATOR, 2-CH, 4MBPS, SSOP-16; No. of Channels:2 Channel; Propagation Delay:110ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 4MBPS, SSOP-16; No. of Channels:2 Channel; Propagation Delay:110ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO1212DBQ
Digital Isolators ISO1212DBQ
Digital Isolators Isolated 24-V to 60-V digital input receiver for digital input modules 16-SSOP -55 to 125

Digital Isolators Isolated 24-V to 60-V digital input receiver for digital input modules 16-SSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO1212DBQ 33AH3972 ISO1212DBQ
Product Name Communication Interface Chip/UART/485/232 >> Digital Isolators Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator; UART Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 2.25V~5.5V Other; 2.25V
Data Rate 4000 kbps 4000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162334ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
RF Front End (LNA + PA) - 863-1384-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 28-UFQFN Exposed Pad
Pins 28 #
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details