The ISO722DRG4 is a single-channel, 100Mbps digital isolator with an active-low output enable, housed in an 8-pin SOIC package measuring 4.90mm × 3.91mm. It operates from 3.3V or 5V supplies, supports TTL input thresholds, and includes an input noise filter to block transient pulses up to 2ns. The device features a failsafe output that defaults to logic high if the input signal is lost for more than 4μs, and is rated for operation from -40°C to +125°C. It meets DIN EN IEC 60747-17 (VDE 0884-17), UL 1577, IEC 61010-1, and IEC 62368-1 safety certifications. The part is RoHS compliant with NIPDAU lead finish and Level-1 MSL rating.
Single 100Mbps Digital Isolator with Enable 8-SOIC -40 to 125
Digital Isolators Sgl 100Mbps Dig Iso
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISO722DRG4 | ISO722DRG4 |
| Product Name | ISO722 Single 100Mbps Digital Isolator with Enable | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | 3.3V; Other; 5 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |