Texas Instruments INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA137PAG4

Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) - INA137PAG4 - Texas Instruments
Dallas, TX, United States
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2)
INA137PAG4
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA137PAG4
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85

Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number INA137PAG4
Product Name INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2)
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers
CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details