LINE RECEIVER, QCC36, 6 X 6 MM, 0.8 MM HEIGHT, 0.5 MM PITCH, LLP-36 Product overview: DS99R421QSQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS99R421QSQX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 203444-DS99R421QSQX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 4
Output Type: FPD-Link II, LVDS
Data Rate: 1.03Gbps
Input Type: FPD-Link, LVDS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-WQFN (6x6)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 755-DS99R421QSQX | 203444-DS99R421QSQX |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS99R421QSQX |
| Device Type | Transceiver |