Texas Instruments ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator ISO7221ADRG4

Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator - ISO7221ADRG4 - Texas Instruments
Dallas, TX, United States
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator
ISO7221ADRG4
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator ISO7221ADRG4
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7221ADRG4
Digital Isolators ISO7221ADRG4
Digital Isolators Dual Ch 1/1 1Mbps Dig Iso

Digital Isolators Dual Ch 1/1 1Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7221ADRG4 ISO7221ADRG4
Product Name ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details