Texas Instruments HD3SS213 5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch HD3SS213ZQER

Description
5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 105
Request a Quote Datasheet
Description
5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD3SS213 5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch - HD3SS213ZQER - Texas Instruments
Dallas, TX, United States
HD3SS213 5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch
HD3SS213ZQER
HD3SS213 5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch HD3SS213ZQER
5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 105

5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 105

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - HD3SS213ZQER - 1042869-HD3SS213ZQER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS213ZQER
1042869-HD3SS213ZQER
Interface - Interface - Analog Switches - Special Purpose - HD3SS213ZQER 1042869-HD3SS213ZQER
Manufacturer: Texas Instruments Win Source Part Number: 1042869-HD3SS213ZQER Packaging: Reel - TR Applications: Video -3db Bandwidth: 5.4GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Max On Resistance: 10 Ohm, 12 Ohm Case / Package: 50-BGA MicroStar Jr. (5x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1042869-HD3SS213ZQER
Packaging: Reel - TR
Applications: Video
-3db Bandwidth: 5.4GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Max On Resistance: 10 Ohm, 12 Ohm
Case / Package: 50-BGA MicroStar Jr. (5x5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Display Interface IC
HD3SS213ZQER
Display Interface IC HD3SS213ZQER
Display Interface IC 5.4Gbps DisplayPort 1.2a Diff Switch

Display Interface IC 5.4Gbps DisplayPort 1.2a Diff Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS213ZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS213ZQER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS213ZQER
IC DISPLYPRT 2:1 DIFF SW 50BGA

IC DISPLYPRT 2:1 DIFF SW 50BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HD3SS213ZQER 1042869-HD3SS213ZQER HD3SS213ZQER HD3SS213ZQER
Product Name HD3SS213 5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch Interface - Interface - Analog Switches - Special Purpose - HD3SS213ZQER Display Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details