Texas Instruments Interface - Interface - Serializers, Deserializers - DS99R124QSQE DS99R124QSQE

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169785-DS99R124QSQE Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169785-DS99R124QSQE Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS99R124QSQE - 1169785-DS99R124QSQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS99R124QSQE
1169785-DS99R124QSQE
Interface - Interface - Serializers, Deserializers - DS99R124QSQE 1169785-DS99R124QSQE
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169785-DS99R124QSQE Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169785-DS99R124QSQE
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
43 MHz Interface Transceiver IC - 755-DS99R124QSQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43 MHz Interface Transceiver IC
755-DS99R124QSQE
43 MHz Interface Transceiver IC 755-DS99R124QSQE
5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter Product overview: DS99R124QSQE from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS99R124QSQE can be used for catalog matching and distributor lookup.

5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter Product overview: DS99R124QSQE from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS99R124QSQE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1169785-DS99R124QSQE 755-DS99R124QSQE
Product Name Interface - Interface - Serializers, Deserializers - DS99R124QSQE 43 MHz Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260824-SI32173-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1900774 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details