Texas Instruments SN65HVDA540-5-Q1 Automotive Catalog 5-V CAN Transceiver HVDA5405QDRQ1

Description
Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVDA540-5-Q1 is a 5-V CAN transceiver designed for automotive applications, qualified under AEC-Q100 with a temperature range of -40°C to 125°C. It meets or exceeds the ISO 11898-2 and ISO 11898-5 standards, ensuring compatibility with high-speed CAN networks. The device features ESD protection up to ±12 kV on bus pins and includes undervoltage and bus-fault protection. It operates in multiple modes, including normal, low power standby, and silent modes, allowing for flexible power management. The transceiver supports an adaptable I/O voltage range from 3V to 5.33V, making it suitable for various system requirements. The package is an 8-pin SOIC, facilitating easy integration into automotive designs.

Datasheet Summary
Powered by GS/AI

The SN65HVDA540-5-Q1 is a 5-V CAN transceiver designed for automotive applications, qualified under AEC-Q100 with a temperature range of -40°C to 125°C. It meets or exceeds the ISO 11898-2 and ISO 11898-5 standards, ensuring compatibility with high-speed CAN networks. The device features ESD protection up to ±12 kV on bus pins and includes undervoltage and bus-fault protection. It operates in multiple modes, including normal, low power standby, and silent modes, allowing for flexible power management. The transceiver supports an adaptable I/O voltage range from 3V to 5.33V, making it suitable for various system requirements. The package is an 8-pin SOIC, facilitating easy integration into automotive designs.

Suppliers

Company
Product
Description
Supplier Links
SN65HVDA540-5-Q1 Automotive Catalog 5-V CAN Transceiver - HVDA5405QDRQ1 - Texas Instruments
Dallas, TX, United States
SN65HVDA540-5-Q1 Automotive Catalog 5-V CAN Transceiver
HVDA5405QDRQ1
SN65HVDA540-5-Q1 Automotive Catalog 5-V CAN Transceiver HVDA5405QDRQ1
Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125

Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Interface Transceiver IC
710-HVDA5405QDRQ1
Automotive SOIC Interface Transceiver IC 710-HVDA5405QDRQ1
Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125 Product overview: HVDA5405QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HVDA5405QDRQ1 can be used for catalog matching and distributor lookup.

Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125 Product overview: HVDA5405QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HVDA5405QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
HVDA5405QDRQ1
CAN Interface IC HVDA5405QDRQ1
CAN Interface IC AC 5V CAN Xcvr

CAN Interface IC AC 5V CAN Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HVDA5405QDRQ1 710-HVDA5405QDRQ1 HVDA5405QDRQ1
Product Name SN65HVDA540-5-Q1 Automotive Catalog 5-V CAN Transceiver Automotive SOIC Interface Transceiver IC CAN Interface IC
Technology CAN
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers