Texas Instruments Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRHRT HD3SS460IRHRT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1042883-HD3SS460IRHR T Packaging: Reel - TR Features: Bi-Directional Applications: USB -3db Bandwidth: 5.4GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 28-WQFN (5.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1042883-HD3SS460IRHR T Packaging: Reel - TR Features: Bi-Directional Applications: USB -3db Bandwidth: 5.4GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 28-WQFN (5.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRHRT - 1042883-HD3SS460IRHRT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRHRT
1042883-HD3SS460IRHRT
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRHRT 1042883-HD3SS460IRHRT
Manufacturer: Texas Instruments Win Source Part Number: 1042883-HD3SS460IRHR T Packaging: Reel - TR Features: Bi-Directional Applications: USB -3db Bandwidth: 5.4GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 28-WQFN (5.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1042883-HD3SS460IRHRT
Packaging: Reel - TR
Features: Bi-Directional
Applications: USB
-3db Bandwidth: 5.4GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 14 Ohm
Case / Package: 28-WQFN (5.5x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS460IRHRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS460IRHRT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS460IRHRT
IC MUX/DEMUX 4CH TYPE C2 28WQFN

IC MUX/DEMUX 4CH TYPE C2 28WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1042883-HD3SS460IRHRT HD3SS460IRHRT
Product Name Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRHRT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details