Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors INA237AIDGST

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32B/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers