Texas Instruments ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator ISO7231CDWR

Description
Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator - ISO7231CDWR - Texas Instruments
Dallas, TX, United States
ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator
ISO7231CDWR
ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator ISO7231CDWR
Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 3-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments - 29AH6006 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 3-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments
29AH6006
Digital Isolator, 3-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments 29AH6006
DIGITAL ISOLATOR, 3-CH, 25MBPS, SOIC-16; No. of Channels:3 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 3-CH, 25MBPS, SOIC-16; No. of Channels:3 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7231CDWR
Digital Isolators ISO7231CDWR
Digital Isolators Tr Ch 2/1 25Mbps Dig Iso

Digital Isolators Tr Ch 2/1 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7231CDWR 29AH6006 ISO7231CDWR
Product Name ISO7231C Triple Channel, 2/1, 25Mbps, Digital Isolator Digital Isolator, 3-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers