Texas Instruments Interface - Interface - Specialized - ISO150AU/1KG4 ISO150AU/1KG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137775-ISO150AU/1KG 4 Number of Channels: 2 Number of Pins: 28 Propagation Delay: 27 ns Categories: Interface - Specialized Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5 V Min Supply Voltage: 5 V Max Operating Temperature: 85 °C Nominal Supply Current: 14 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137775-ISO150AU/1KG 4 Number of Channels: 2 Number of Pins: 28 Propagation Delay: 27 ns Categories: Interface - Specialized Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5 V Min Supply Voltage: 5 V Max Operating Temperature: 85 °C Nominal Supply Current: 14 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISO150AU/1KG4 - 1137775-ISO150AU/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISO150AU/1KG4
1137775-ISO150AU/1KG4
Interface - Interface - Specialized - ISO150AU/1KG4 1137775-ISO150AU/1KG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137775-ISO150AU/1KG 4 Number of Channels: 2 Number of Pins: 28 Propagation Delay: 27 ns Categories: Interface - Specialized Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5 V Min Supply Voltage: 5 V Max Operating Temperature: 85 °C Nominal Supply Current: 14 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137775-ISO150AU/1KG4
Number of Channels: 2
Number of Pins: 28
Propagation Delay: 27 ns
Categories: Interface - Specialized
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5 V
Min Supply Voltage: 5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 14 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1137775-ISO150AU/1KG4
Product Name Interface - Interface - Specialized - ISO150AU/1KG4
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVCH16244DGG,11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362-1
View Details
Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details