Texas Instruments INA2134 Audio Differential Line Receivers, 0dB (G=1) INA2134PA

Description
Audio Differential Line Receivers, 0dB (G=1) 14-PDIP
Request a Quote Datasheet
Description
Audio Differential Line Receivers, 0dB (G=1) 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2134 Audio Differential Line Receivers, 0dB (G=1) - INA2134PA - Texas Instruments
Dallas, TX, United States
INA2134 Audio Differential Line Receivers, 0dB (G=1)
INA2134PA
INA2134 Audio Differential Line Receivers, 0dB (G=1) INA2134PA
Audio Differential Line Receivers, 0dB (G=1) 14-PDIP

Audio Differential Line Receivers, 0dB (G=1) 14-PDIP

Supplier's Site Datasheet
Amp Dual Diff Line Receiver, 2134; Device Type Texas Instruments - 26AJ6859 - Newark, An Avnet Company
Chicago, IL, United States
Amp Dual Diff Line Receiver, 2134; Device Type Texas Instruments
26AJ6859
Amp Dual Diff Line Receiver, 2134; Device Type Texas Instruments 26AJ6859
AMP DUAL DIFF LINE RECEIVER, 2134; Device Type:Differential Line Receiver; IC Interface Type:Line; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

AMP DUAL DIFF LINE RECEIVER, 2134; Device Type:Differential Line Receiver; IC Interface Type:Line; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number INA2134PA 26AJ6859
Product Name INA2134 Audio Differential Line Receivers, 0dB (G=1) Amp Dual Diff Line Receiver, 2134; Device Type Texas Instruments
Device Type Receiver Receiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details