Texas Instruments Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHT HD3SS460IRNHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 775789-HD3SS460IRNHT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional Applications: USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 5.4GHz Number of Channels: 1 Family Name: HD3SS460IRNHT Categories: Integrated Circuits (ICs) On-State Resistance (Maximum): 14 Ohm Alternative Parts (Cross-Reference): A000015; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 775789-HD3SS460IRNHT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional Applications: USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 5.4GHz Number of Channels: 1 Family Name: HD3SS460IRNHT Categories: Integrated Circuits (ICs) On-State Resistance (Maximum): 14 Ohm Alternative Parts (Cross-Reference): A000015; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHT - 775789-HD3SS460IRNHT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHT
775789-HD3SS460IRNHT
Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHT 775789-HD3SS460IRNHT
Manufacturer: Texas Instruments Win Source Part Number: 775789-HD3SS460IRNHT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional Applications: USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 5.4GHz Number of Channels: 1 Family Name: HD3SS460IRNHT Categories: Integrated Circuits (ICs) On-State Resistance (Maximum): 14 Ohm Alternative Parts (Cross-Reference): A000015; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 775789-HD3SS460IRNHT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Bi-Directional
Applications: USB
Operating Supply Voltage: 3 V ~ 3.6 V
-3db Bandwidth: 5.4GHz
Number of Channels: 1
Family Name: HD3SS460IRNHT
Categories: Integrated Circuits (ICs)
On-State Resistance (Maximum): 14 Ohm
Alternative Parts (Cross-Reference): A000015;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS460IRNHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS460IRNHT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS460IRNHT
IC MUX/DEMUX 4CH TYPE C2 30WQFN

IC MUX/DEMUX 4CH TYPE C2 30WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 775789-HD3SS460IRNHT HD3SS460IRNHT
Product Name Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRNHT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT1G04GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details