Texas Instruments Interface - Interface - Specialized - HPA02208YZPR HPA02208YZPR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113140-HPA02208YZPR Length: 2.25 mm Thickness: 310 µm Height: 500 µm Bandwidth: 17 MHz Resistance: 650 mΩ Number of Channels: 2 Number of Pins: 10 Width: 1.25 mm Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Turn-On Delay Time: 80 ns Max Operating Temperature: 85 °C Nominal Supply Current: 200 nA Max Supply Current: 1.1 µA Turn-Off Delay Time: 70 ns Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113140-HPA02208YZPR Length: 2.25 mm Thickness: 310 µm Height: 500 µm Bandwidth: 17 MHz Resistance: 650 mΩ Number of Channels: 2 Number of Pins: 10 Width: 1.25 mm Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Turn-On Delay Time: 80 ns Max Operating Temperature: 85 °C Nominal Supply Current: 200 nA Max Supply Current: 1.1 µA Turn-Off Delay Time: 70 ns Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HPA02208YZPR - 1113140-HPA02208YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HPA02208YZPR
1113140-HPA02208YZPR
Interface - Interface - Specialized - HPA02208YZPR 1113140-HPA02208YZPR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113140-HPA02208YZPR Length: 2.25 mm Thickness: 310 µm Height: 500 µm Bandwidth: 17 MHz Resistance: 650 mΩ Number of Channels: 2 Number of Pins: 10 Width: 1.25 mm Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Turn-On Delay Time: 80 ns Max Operating Temperature: 85 °C Nominal Supply Current: 200 nA Max Supply Current: 1.1 µA Turn-Off Delay Time: 70 ns Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113140-HPA02208YZPR
Length: 2.25 mm
Thickness: 310 µm
Height: 500 µm
Bandwidth: 17 MHz
Resistance: 650 mΩ
Number of Channels: 2
Number of Pins: 10
Width: 1.25 mm
Categories: Interface - Specialized
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.3 V
Turn-On Delay Time: 80 ns
Max Operating Temperature: 85 °C
Nominal Supply Current: 200 nA
Max Supply Current: 1.1 µA
Turn-Off Delay Time: 70 ns
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1113140-HPA02208YZPR
Product Name Interface - Interface - Specialized - HPA02208YZPR
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4550SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Power Switch ICs - 2500570 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-8
View Details