The SN65HVDA542-Q1 is an automotive-grade CAN transceiver designed for high-speed Controller Area Network applications, featuring silent (receive-only) mode and support for I/O voltage levels from 3V to 5.33V. It is packaged in an 8-pin SOIC with dimensions of 4.90mm × 3.91mm and operates over a temperature range of -40°C to 125°C. The device meets ISO 11898-2 and ISO 11898-5 standards, provides ±12kV HBM ESD protection on bus pins, and includes bus-fault protection from -27V to 40V. Thermal shutdown and glitch-free power-up/down operation are integrated.
Automotive Catalog 5-V CAN Transceiver With I/O Level Shifting and Supply Optimization 8-SOIC -40 to 125
Automotive Catalog 5-V CAN Transceiver With I/O Level Shifting and Supply Optimization 8-SOIC -40 to 125 Product overview: HVDA542QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HVDA542QDRQ1 can be used for catalog matching and distributor lookup.
CAN Interface IC AC 5V CAN Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HVDA542QDRQ1 | 710-HVDA542QDRQ1 | HVDA542QDRQ1 |
| Product Name | SN65HVDA542-Q1 Automotive Catalog 5-V CAN Transceiver With I/O Level Shifting and Supply Optimization | Automotive SOIC Interface Transceiver IC | CAN Interface IC |
| Technology | CAN | ||
| Device Type | Level Translator; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |