Texas Instruments ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator ISO7220BD

Description
Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator - ISO7220BD - Texas Instruments
Dallas, TX, United States
ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator
ISO7220BD
ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator ISO7220BD
Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 2Ch, 55Ns, Soic-8; No. Of Channels Texas Instruments - 26AJ6903 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2Ch, 55Ns, Soic-8; No. Of Channels Texas Instruments
26AJ6903
Digital Isolator, 2Ch, 55Ns, Soic-8; No. Of Channels Texas Instruments 26AJ6903
DIGITAL ISOLATOR, 2CH, 55NS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:55ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2CH, 55NS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:55ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7220BD
Digital Isolators ISO7220BD
Digital Isolators Dual Channel 2/0 5 Mbps Dig Isolator

Digital Isolators Dual Channel 2/0 5 Mbps Dig Isolator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7220BD 26AJ6903 ISO7220BD
Product Name ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator Digital Isolator, 2Ch, 55Ns, Soic-8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers