Texas Instruments INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA137PA

Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) - INA137PA - Texas Instruments
Dallas, TX, United States
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2)
INA137PA
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA137PA
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85

Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - INA137PA - 068860-INA137PA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA137PA
068860-INA137PA
Linear - Linear - Amplifiers - Audio - INA137PA 068860-INA137PA
Manufacturer: Texas Instruments Win Source Part Number: 068860-INA137PA Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Alternative Parts (Cross-Reference): INA137UA/2K5; INA137PAG4; INA137UA/2K5G4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 068860-INA137PA
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Alternative Parts (Cross-Reference): INA137UA/2K5; INA137PAG4; INA137UA/2K5G4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number INA137PA 068860-INA137PA
Product Name INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) Linear - Linear - Amplifiers - Audio - INA137PA
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100182DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4903B-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details