Texas Instruments INA2137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA2137UA

Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-SOIC
Request a Quote Datasheet
Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) - INA2137UA - Texas Instruments
Dallas, TX, United States
INA2137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2)
INA2137UA
INA2137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA2137UA
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-SOIC

Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-SOIC

Supplier's Site Datasheet
Ic, Sm Amp Dual Diff Line Receiver; Device Type Texas Instruments - 29AH5971 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm Amp Dual Diff Line Receiver; Device Type Texas Instruments
29AH5971
Ic, Sm Amp Dual Diff Line Receiver; Device Type Texas Instruments 29AH5971
IC, SM AMP DUAL DIFF LINE RECEIVER; Device Type:Differential Receiver; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, SM AMP DUAL DIFF LINE RECEIVER; Device Type:Differential Receiver; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number INA2137UA 29AH5971
Product Name INA2137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) Ic, Sm Amp Dual Diff Line Receiver; Device Type Texas Instruments
Device Type Receiver Receiver
Features RoHS RoHS
Package Type PDIP,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details