Texas Instruments ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator ISO7221CD

Description
Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator - ISO7221CD - Texas Instruments
Dallas, TX, United States
ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator
ISO7221CD
ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator ISO7221CD
Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments - 33AH3974 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments
33AH3974
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments 33AH3974
DIGITAL ISOLATOR, DUAL BI-DIR, SMD; No. of Channels:2 Channel; Propagation Delay:42ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, DUAL BI-DIR, SMD; No. of Channels:2 Channel; Propagation Delay:42ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7221CD
Digital Isolators ISO7221CD
Digital Isolators Dual CH 1/1 25Mbps Dig Iso

Digital Isolators Dual CH 1/1 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7221CD 33AH3974 ISO7221CD
Product Name ISO7221C Dual Channel, 1/1, 25Mbps Digital Isolator Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers